Philips logo

Philips GC8220 800 W 1,4 L White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108467
Info modified on:
28 Nov 2024, 13:55:38
Short summary description Philips GC8220 800 W 1,4 L White:

Philips GC8220, 800 W, 120 g/min, 4,5 bar, 1,4 L, 110 g/min, White

Long summary description Philips GC8220 800 W 1,4 L White:

Philips GC8220. Iron power: 800 W, Steam boost performance: 120 g/min, Maximum steam pressure: 4,5 bar. Cord length: 2,5 m. Width: 350 mm, Depth: 250 mm, Height: 350 mm

Reasons to buy
3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.