Philips PerfectCare Pure GC7640/80, 2400 W, T-ionicGlide soleplate, 5 bar, 1,5 L, 120 g/min, Purple
Philips PerfectCare Pure GC7640/80. Iron power: 2400 W, Soleplate type: T-ionicGlide soleplate, Maximum steam pressure: 5 bar. Cord length: 1,8 m, Hose length: 1,6 m. Width: 354 mm, Depth: 193 mm, Height: 224 mm