Philips PerfectCare Viva GC7057/20, 2400 W, 340 g/min, SteamGlide Plus soleplate, 6 bar, 2 L, 120 g/min
Philips PerfectCare Viva GC7057/20. Iron power: 2400 W, Steam boost performance: 340 g/min, Soleplate type: SteamGlide Plus soleplate. AC input voltage: 220-240 V. Cord length: 1,8 m, Hose length: 1,6 m. Width: 322 mm, Depth: 236 mm, Height: 194 mm. Power: 2400 W