Philips logo

Philips PerfectCare Compact Essential GC6800/20 steam ironing station 2400 W 1,3 L SteamGlide soleplate Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135084
Info modified on:
06 May 2024, 03:13:25
Short summary description Philips PerfectCare Compact Essential GC6800/20 steam ironing station 2400 W 1,3 L SteamGlide soleplate Blue, White:

Philips PerfectCare Compact Essential GC6800/20, 2400 W, 200 g/min, SteamGlide soleplate, 5,5 bar, 1,3 L, 110 g/min

Long summary description Philips PerfectCare Compact Essential GC6800/20 steam ironing station 2400 W 1,3 L SteamGlide soleplate Blue, White:

Philips PerfectCare Compact Essential GC6800/20. Iron power: 2400 W, Steam boost performance: 200 g/min, Soleplate type: SteamGlide soleplate. AC input voltage: 220 - 240 V. Cord length: 1,65 m, Hose length: 1,6 m. Width: 201 mm, Depth: 384 mm, Height: 222 mm. Power: 2400 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.