Philips logo

Philips Azur Ionic GC4444/02 iron Dry & Steam iron 2400 W Grey, Silver

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97339
Info modified on:
12 Apr 2024, 16:48:19
Short summary description Philips Azur Ionic GC4444/02 iron Dry & Steam iron 2400 W Grey, Silver:

Philips Azur Ionic GC4444/02, Dry & Steam iron, 100 g/min, Grey, Silver, 40 g/min, 0,335 L, 2400 W

Long summary description Philips Azur Ionic GC4444/02 iron Dry & Steam iron 2400 W Grey, Silver:

Philips Azur Ionic GC4444/02. Type: Dry & Steam iron, Steam boost performance: 100 g/min, Product colour: Grey, Silver. Iron power: 2400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 303 mm, Depth: 120 mm, Height: 152 mm

Reasons to buy
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.