Philips Steam&Go 2-in-1 GC299/40, Handheld garment steamer, 0,07 L, 1 min, Pink, White, 20 g/min, 2 m
Philips Steam&Go 2-in-1 GC299/40. Device type: Handheld garment steamer, Water tank capacity: 0,07 L, Heating time: 1 min. Power: 1000 W, AC input voltage: 220 - 240 V. Package width: 380 mm, Package depth: 150 mm, Package height: 128 mm