Philips FWM185/12, Home audio mini system, Black, Silver, Mechanical, 1 deck(s), 1 discs, 120 W
Philips FWM185/12. Type: Home audio mini system, Product colour: Black, Silver, Cassette deck technology: Mechanical. RMS rated power: 120 W. Supported radio bands: FM, MW. Display type: LCD. Disc types supported: CD, CD-R, CD-RW, Playback disc formats: CD audio, Recording on: Magnetic tape