Philips logo

Philips FC8792/82 robot vacuum 0,4 L Bagless Black, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81256
Info modified on:
06 May 2024, 00:55:56
Short summary description Philips FC8792/82 robot vacuum 0,4 L Bagless Black, Blue:

Philips FC8792/82, Bagless, Black, Blue, Other, 0,4 L, Wall-following, Bounce, Spiral, Zigzag, 24 h

Long summary description Philips FC8792/82 robot vacuum 0,4 L Bagless Black, Blue:

Philips FC8792/82. Dust container type: Bagless, Product colour: Black, Blue, Shape: Other. Dust capacity (total): 0,4 L, Vacuum cleaner programs: Wall-following, Bounce, Spiral, Zigzag, Timer duration (maximum): 24 h. Battery technology: Lithium-Ion (Li-Ion), Runtime: 105 min, Battery voltage: 14,8 V. Diameter: 30 cm, Height: 58,5 mm, Weight: 2 kg

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.