Philips logo

Philips 2000 series DVP2800/F7 DVD/Blu-Ray player DVD player Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108057
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 2000 series DVP2800/F7 DVD/Blu-Ray player DVD player Black:

Philips 2000 series DVP2800/F7, NTSC, PAL, Dolby Digital, 20 - 20000 Hz, 100 dB, 100 dB, 85 dB

Long summary description Philips 2000 series DVP2800/F7 DVD/Blu-Ray player DVD player Black:

Philips 2000 series DVP2800/F7. Analog signal format system: NTSC, PAL. Audio decoders: Dolby Digital, Frequency response CD: 20 - 20000 Hz, Signal-to-Noise Ratio (SNR): 100 dB. Video formats supported: AVI, MPEG, MPEG1, MPEG2, MPG. Playback disc formats: SVCD, VCD, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110-127 V, AC input frequency: 60 Hz, Power consumption (typical): 10 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.