Philips DS1100/12, 2.0 channels, 4 W, iPhone, iPod, LED, White, Neodymium
Philips DS1100/12. Audio output channels: 2.0 channels, RMS rated power: 4 W. Apple docking compatibility: iPhone, iPod. Display: LED. Product colour: White, Magnet type: Neodymium, Volume control: Digital. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz