Philips logo

Philips DCM292/79 docking speaker 20 W Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31634
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips DCM292/79 docking speaker 20 W Black:

Philips DCM292/79, 20 W, 7,62 cm, 3.5 mm, iPad mini, iPhone 3G, iPhone 3GS, iPod Classic 1, iPod Classic 2, iPod Classic 3, iPod Classic 4,..., Fast Backward, Fast forward, Next, Previous, Repeat, Repeat all, Repeat one, Shuffle, FM

Long summary description Philips DCM292/79 docking speaker 20 W Black:

Philips DCM292/79. RMS rated power: 20 W, Driver diameter: 7,62 cm. Headphone connectivity: 3.5 mm. Apple docking compatibility: iPad mini, iPhone 3G, iPhone 3GS, iPod Classic 1, iPod Classic 2, iPod Classic 3, iPod Classic 4,..., Playback modes: Fast Backward, Fast forward, Next, Previous, Repeat, Repeat all, Repeat one, Shuffle. Supported radio bands: FM, Tuner enhancements: Auto store, Auto tuning. Display: LCD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.