Philips logo

Philips CSS2123/F7 soundbar speaker Black 2.1 channels 60 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73241
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips CSS2123/F7 soundbar speaker Black 2.1 channels 60 W:

Philips CSS2123/F7, 2.1 channels, 60 W, 30 W, 4 Ω, 3,81 cm (1.5"), 12,7 cm (5")

Long summary description Philips CSS2123/F7 soundbar speaker Black 2.1 channels 60 W:

Philips CSS2123/F7. Audio output channels: 2.1 channels, RMS rated power: 60 W. Soundbar speaker RMS power: 30 W, Impedance: 4 Ω, Tweeter diameter: 3,81 cm (1.5"). Subwoofer type: Passive subwoofer, Subwoofer RMS power: 30 W, Subwoofer frequency range: 20 - 150 Hz. Product colour: Black. Connectivity technology: Wired

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.