Philips 7000 series BG7025/15, Wet & Dry, Self-sharpening blade, Oil-free maintenance, AC/Battery, Black
Philips 7000 series BG7025/15. Product colour: Black, Minimum hair length: 3 mm, Maximum hair length: 1,1 cm. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery