Philips logo

Philips BDP1300/F7 DVD/Blu-Ray player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55926
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips BDP1300/F7 DVD/Blu-Ray player Black:

Philips BDP1300/F7, Full HD, 720p, 1080i, 1080p, 4:3, 16:9, 21:9, DTS 2.0, Dolby Digital Plus, Dolby TrueHD, Night Mode, SVCD, VCD

Long summary description Philips BDP1300/F7 DVD/Blu-Ray player Black:

Philips BDP1300/F7. HD type: Full HD, Supported video modes: 720p, 1080i, 1080p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: DTS 2.0, Dolby Digital Plus, Dolby TrueHD, Sound enhancement technology: Night Mode. Playback disc formats: SVCD, VCD, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110 V, AC input frequency: 60 Hz, Power consumption (typical): 11 W. Width: 270 mm, Depth: 193 mm, Height: 42 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.