Philips logo

Philips AquaTouch AT887/16 men's shaver Rotation shaver Trimmer Black, Blue

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107572
Info modified on:
04 Jul 2024, 13:48:08
Product Brochure/Datasheet (645 KB)
Philips AT887/16 user manual (15 MB)
Retail Trade Leaflet (151 KB)
Short summary description Philips AquaTouch AT887/16 men's shaver Rotation shaver Trimmer Black, Blue:

Philips AquaTouch AT887/16, Rotation shaver, Black, Blue, HQ8, 2 year(s), Battery, Lithium-Ion (Li-Ion)

Long summary description Philips AquaTouch AT887/16 men's shaver Rotation shaver Trimmer Black, Blue:

Philips AquaTouch AT887/16. Shaver system: Rotation shaver, Product colour: Black, Blue, Shaving head replacement(s) model: HQ8. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Weight: 300 g. Package width: 140 mm, Package depth: 70 mm, Package height: 224 mm. Quantity per pack: 1 pc(s)

Reasons to buy
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.