Philips AE2480/12, Portable, Digital, 1 W, LCD, 3.5 mm, Black, White
Philips AE2480/12. Radio type: Portable, Tuner type: Digital. RMS rated power: 1 W. Display type: LCD. Headphone connectivity: 3.5 mm. Product colour: Black, White