Philips logo

Philips 8718696492307 LED bulb Warm white 2700 K 8 W GU5.3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82731
Info modified on:
27 May 2024, 14:06:28
Short summary description Philips 8718696492307 LED bulb Warm white 2700 K 8 W GU5.3:

Philips 8718696492307, 8 W, 50 W, GU5.3, 621 lm, 15000 h, Warm white

Long summary description Philips 8718696492307 LED bulb Warm white 2700 K 8 W GU5.3:

Philips 8718696492307. Bulb power: 8 W, Equivalent bulb power: 50 W, Fitting/cap type: GU5.3, Luminous flux: 621 lm, Bulb lifetime: 15000 h, Light colour: Warm white, Colour temperature: 2700 K, Beam angle (max): 36°, Color Rendering Index (CRI): 80, Power factor: 0,7

Reasons to buy
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.