Philips logo

Philips 7300 series 75PUS7354/12 TV 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107575
Info modified on:
04 Mar 2025, 15:30:20
EU Energy Label (70 KB)
Quick start guide (2.3 MB)
Philips 75PUS7354/12 user manual (1.7 MB)
Retail Leaflet (190 KB)
Short summary description Philips 7300 series 75PUS7354/12 TV 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Silver:

Philips 7300 series 75PUS7354/12, 190,5 cm (75"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 7300 series 75PUS7354/12 TV 190,5 cm (75") 4K Ultra HD Smart TV Wi-Fi Silver:

Philips 7300 series 75PUS7354/12. Display diagonal: 190,5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1700, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Silver

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.