Philips 4900 series 55PUH4900/88, 139,7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, LED, Smart TV, Black
Philips 4900 series 55PUH4900/88. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black