Philips logo

Philips 6800 series 50PUS6804/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54441
Info modified on:
27 May 2024, 13:34:03
EU Energy Label (130 KB)
Philips 50PUS6804/12 user manual (1.4 MB)
Quick start guide (2.7 MB)
Retail Leaflet (155 KB)
Short summary description Philips 6800 series 50PUS6804/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver:

Philips 6800 series 50PUS6804/12, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 6800 series 50PUS6804/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver:

Philips 6800 series 50PUS6804/12. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1200, Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Silver

3D tour
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.