Philips logo

Philips 4000 series 50PFL4208T/12 TV 127 cm (50") Full HD Wi-Fi Black 350 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47284
Info modified on:
31 Oct 2024, 11:38:57
Short summary description Philips 4000 series 50PFL4208T/12 TV 127 cm (50") Full HD Wi-Fi Black 350 cd/m²:

Philips 4000 series 50PFL4208T/12, 127 cm (50"), 1920 x 1080 pixels, Full HD, LED, Wi-Fi, Black

Long summary description Philips 4000 series 50PFL4208T/12 TV 127 cm (50") Full HD Wi-Fi Black 350 cd/m²:

Philips 4000 series 50PFL4208T/12. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.