Philips 4900 series 49PUT4900/12, 124,5 cm (49"), 3840 x 2160 pixels, 4K Ultra HD, LED, Smart TV, Black
Philips 4900 series 49PUT4900/12. Display diagonal: 124,5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Product colour: Black