Philips logo

Philips 3500 series 42PFL3507/98 TV 106,7 cm (42") Full HD Black 400 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112693
Info modified on:
04 Nov 2024, 11:20:00
Short summary description Philips 3500 series 42PFL3507/98 TV 106,7 cm (42") Full HD Black 400 cd/m²:

Philips 3500 series 42PFL3507/98, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, LED, Black

Long summary description Philips 3500 series 42PFL3507/98 TV 106,7 cm (42") Full HD Black 400 cd/m²:

Philips 3500 series 42PFL3507/98. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.