Philips logo

Philips 4100 series 39PHT4112/12 TV 99,1 cm (39") HD Black 260 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82183
Info modified on:
27 May 2024, 13:36:21
Short summary description Philips 4100 series 39PHT4112/12 TV 99,1 cm (39") HD Black 260 cd/m²:

Philips 4100 series 39PHT4112/12, 99,1 cm (39"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, DVB-T2, Black

Long summary description Philips 4100 series 39PHT4112/12 TV 99,1 cm (39") HD Black 260 cd/m²:

Philips 4100 series 39PHT4112/12. Display diagonal: 99,1 cm (39"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Display brightness: 260 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.