Philips logo

Philips 39PHS4112/12 TV 99,1 cm (39") HD Black 260 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169614
Info modified on:
20 Nov 2024, 10:25:18
Short summary description Philips 39PHS4112/12 TV 99,1 cm (39") HD Black 260 cd/m²:

Philips 39PHS4112/12, 99,1 cm (39"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD, Black

Long summary description Philips 39PHS4112/12 TV 99,1 cm (39") HD Black 260 cd/m²:

Philips 39PHS4112/12. Display diagonal: 99,1 cm (39"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PPI (Picture Performance Index), Display brightness: 260 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.