Philips logo

Philips Cineos 32PW8422/77 CRT TV 81,3 cm (32") Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102668
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Cineos 32PW8422/77 CRT TV 81,3 cm (32") Black, Silver:

Philips Cineos 32PW8422/77, 81,3 cm (32"), 16:9, 3D, 4:3, 16:9, 81 cm, 76 cm

Long summary description Philips Cineos 32PW8422/77 CRT TV 81,3 cm (32") Black, Silver:

Philips Cineos 32PW8422/77. Display diagonal: 81,3 cm (32"), Aspect ratio: 16:9, Comb filter: 3D. Analog signal format system: NTSC, PAL B, PAL G, PAL M, PAL N, Supported radio bands: UHF, VHF. RMS rated power: 20 W. Product colour: Black, Silver. Power consumption (standby): 1 W, Power requirements: AC 100-250V, 50 / 60Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.