Philips logo

Philips Brilliance 298P4QJEB/00 LED display 73,7 cm (29") 2560 x 1080 pixels Full HD Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106841
Info modified on:
30 Dec 2024, 17:23:58
Short summary description Philips Brilliance 298P4QJEB/00 LED display 73,7 cm (29") 2560 x 1080 pixels Full HD Black:

Philips Brilliance 298P4QJEB/00, 73,7 cm (29"), 2560 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Philips Brilliance 298P4QJEB/00 LED display 73,7 cm (29") 2560 x 1080 pixels Full HD Black:

Philips Brilliance 298P4QJEB/00. Display diagonal: 73,7 cm (29"), Display resolution: 2560 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.