Philips logo

Philips 21PT5425/77 CRT TV 53,3 cm (21") Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79790
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 21PT5425/77 CRT TV 53,3 cm (21") Silver:

Philips 21PT5425/77, 53,3 cm (21"), 4:3, CRT, 51 cm, 4:3, 53 cm

Long summary description Philips 21PT5425/77 CRT TV 53,3 cm (21") Silver:

Philips 21PT5425/77. Display diagonal: 53,3 cm (21"), Aspect ratio: 4:3, Display: CRT. Analog signal format system: NTSC, PAL BG, PAL M, PAL N. Audio system: Incredible Surround, SAP, Stereo, RMS rated power: 6 W, Sound enhancement technology: Auto Volume Leveller, Ultra Bass. Product colour: Silver. Remote control type: RCLB014

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.