Philips logo

Philips 109B70/00 monitor CRT 48,3 cm (19")

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95576
Info modified on:
14 Mar 2024, 19:39:31
Short summary description Philips 109B70/00 monitor CRT 48,3 cm (19"):

Philips 109B70/00, 48,3 cm (19"), Real Flat, 46 cm, 50 - 160 Hz, 30 - 92 kHz, Composite Sync Separate Sync

Long summary description Philips 109B70/00 monitor CRT 48,3 cm (19"):

Philips 109B70/00. Display diagonal: 48,3 cm (19"), Type: Real Flat, Viewable size diagonal: 46 cm. Swivel angle range: 90 - 90°, Tilt angle range: -5 - 25°, Certification: CCC CE Mark FCC-B, UL, CSA FDA SEMKO TCO '03 TÜV/GS, TÜV Ergo. Power requirements: Built-in 90-264 VAC, 50/60 Hz, Power consumption (standby): 1 W. Depth: 457 mm, Height: 422,5 mm, Width: 439 mm. Package dimensions (WxDxH): 494 x 534 x 434 mm, Package weight: 22,9 kg, Package depth: 534 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.