Philips logo

Philips Hue White and colour ambience 8718699701352 smart lighting Smart lighting kit Bluetooth/Zigbee 9 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2128
Info modified on:
15 Mar 2025, 11:50:43
Short summary description Philips Hue White and colour ambience 8718699701352 smart lighting Smart lighting kit Bluetooth/Zigbee 9 W:

Philips Hue White and colour ambience 8718699701352, Smart lighting kit, Bluetooth/Zigbee, White, Integrated LED, E27, A60

Long summary description Philips Hue White and colour ambience 8718699701352 smart lighting Smart lighting kit Bluetooth/Zigbee 9 W:

Philips Hue White and colour ambience 8718699701352. Type: Smart lighting kit, Interface: Bluetooth/Zigbee, Product colour: White. Mobile operating systems supported: Android, iOS. Energy efficiency class: F, Energy consumption per 1000 hours: 9 kWh, Power consumption (standby): 0,2 W. Width: 60 mm, Depth: 60 mm, Height: 110 mm. Package type: Box, Package width: 10 mm, Package depth: 210 mm

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.