Philips logo

Philips 8718696598474 LED bulb Warm white 2700 K 5,5 W E14

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135913
Info modified on:
27 May 2024, 13:31:13
EU Energy Label (1.3 MB)
Short summary description Philips 8718696598474 LED bulb Warm white 2700 K 5,5 W E14:

Philips 8718696598474, 5,5 W, 40 W, E14, 470 lm, 15000 h, Warm white

Long summary description Philips 8718696598474 LED bulb Warm white 2700 K 5,5 W E14:

Philips 8718696598474. Bulb power: 5,5 W, Equivalent bulb power: 40 W, Fitting/cap type: E14, Luminous flux: 470 lm, Bulb lifetime: 15000 h, Light colour: Warm white, Colour temperature: 2700 K, Color Rendering Index (CRI): 80, Power factor: 0,7

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.