Philips Economy 8718291216810, 23 W, E27, 6000 h, 1390 lm, Cool daylight
Philips Economy 8718291216810. Bulb power: 23 W, Fitting/cap type: E27, Luminous flux: 1390 lm, Light colour: Cool daylight, Power factor: 0,6, Color Rendering Index (CRI): 80, Bulb lifetime: 6000 h