Overland-Tandberg logo

Overland-Tandberg 8665-RDX backup storage media RDX cartridge 500 GB

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88422
Info modified on:
24 Jul 2024, 13:41:16
Short summary description Overland-Tandberg 8665-RDX backup storage media RDX cartridge 500 GB:

Overland-Tandberg 8665-RDX, RDX cartridge, RDX, 500 GB, FAT32, NTFS, exFAT, ext4, Black, RDX QuikStor

Long summary description Overland-Tandberg 8665-RDX backup storage media RDX cartridge 500 GB:

Overland-Tandberg 8665-RDX. Product type: RDX cartridge, Media type: RDX, Native capacity: 500 GB. Width: 87 mm, Depth: 119 mm, Height: 23 mm. Quantity per pack: 1 pc(s). Mean time between failures (MTBF): 1500000 h

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.