Oral-B logo

Oral-B PRO 700 Cross Action Adult Rotating-oscillating toothbrush Blue, White

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90716
Info modified on:
19 Sept 2024, 17:22:23
Short summary description Oral-B PRO 700 Cross Action Adult Rotating-oscillating toothbrush Blue, White:

Oral-B PRO 700 Cross Action, Adult, Rotating-oscillating toothbrush, Daily care, 20000 movements per minute, Blue, White, 8800 movements per minute

Long summary description Oral-B PRO 700 Cross Action Adult Rotating-oscillating toothbrush Blue, White:

Oral-B PRO 700 Cross Action. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care. Power source: AC/Battery. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s), Included brush heads: CrossAction

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.