Oral-B logo

Oral-B TriZone Pro 670 Adult TriZone toothbrush Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84940
Info modified on:
22 Jun 2020, 15:06:01
Short summary description Oral-B TriZone Pro 670 Adult TriZone toothbrush Blue, White:

Oral-B TriZone Pro 670, Adult, TriZone toothbrush, Daily care, 20000 movements per minute, Blue, White, 8800 movements per minute

Long summary description Oral-B TriZone Pro 670 Adult TriZone toothbrush Blue, White:

Oral-B TriZone Pro 670. Purpose: Adult, Toothbrush type: TriZone toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery life (max): 168 h, Charging time: 24 h. Timer type: Professional. Weight: 275,38 g. Package width: 84 mm, Package depth: 195 mm, Package height: 236 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.