Oral-B logo

Oral-B Pulsonic Adult Sonic toothbrush White

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55765
Info modified on:
12 May 2020, 17:03:17
Short summary description Oral-B Pulsonic Adult Sonic toothbrush White:

Oral-B Pulsonic , Adult, Sonic toothbrush, Daily care, Deep clean, Massage, Sensitive, Polishing, White, 27000 movements per minute, 2 min, 30 sec

Long summary description Oral-B Pulsonic Adult Sonic toothbrush White:

Oral-B Pulsonic . Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Deep clean, Massage, Sensitive, Polishing. Power source: AC/Battery. Number of handles included: 1 pc(s), Number of brush heads included: 3 pc(s)

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.