OPPO logo

OPPO BDP-105D DVD/Blu-Ray player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72207
Info modified on:
07 Mar 2024, 15:34:52
Short summary description OPPO BDP-105D DVD/Blu-Ray player 3D Black:

OPPO BDP-105D, Full HD, NTSC, PAL, 1080p, 720p, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, 7.1 channels, 98 dB

Long summary description OPPO BDP-105D DVD/Blu-Ray player 3D Black:

OPPO BDP-105D. HD type: Full HD, Analog signal format system: NTSC, PAL, Supported video modes: 1080p, 720p. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, Audio output channels: 7.1 channels, Signal-to-Noise Ratio (SNR): 98 dB. Video formats supported: AVCHD, Audio formats supported: AAC. HDMI version: 1.4a. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, Playback disc types: BD-R, BD-RE, BD-ROM, CD, CD-R, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW, Disc types supported: BD-R, BD-RE, BD-ROM, CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.