OPPO logo

OPPO A74 5G CPH2197 16,5 cm (6.5") Dual SIM Android 11 USB Type-C 6 GB 128 GB 5000 mAh Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7230
Info modified on:
27 Feb 2024, 14:15:49
Short summary description OPPO A74 5G CPH2197 16,5 cm (6.5") Dual SIM Android 11 USB Type-C 6 GB 128 GB 5000 mAh Black:

OPPO A74 5G CPH2197, 16,5 cm (6.5"), 6 GB, 128 GB, 48 MP, Android 11, Black

Long summary description OPPO A74 5G CPH2197 16,5 cm (6.5") Dual SIM Android 11 USB Type-C 6 GB 128 GB 5000 mAh Black:

OPPO A74 5G CPH2197. Display diagonal: 16,5 cm (6.5"), Display resolution: 2400 x 1080 pixels. Processor family: Qualcomm, Processor model: 480. RAM capacity: 6 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 5000 mAh. Product colour: Black. Weight: 190 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.