Norton SystemWorks™ 2006 Basic, Office suite, 1 license(s), Box, English, CD, 170 MB
Norton SystemWorks™ 2006 Basic. Type: Office suite, License quantity: 1 license(s), Software type: Box. Media types supported: CD. Minimum hard disk space: 170 MB, Minimum RAM: 256 MB, Minimum processor: Pentium 300 MHz. Platform: PC