NETGEAR logo

NETGEAR NTV300 Black Full HD Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46799
Info modified on:
03 Oct 2019, 14:25:58
Short summary description NETGEAR NTV300 Black Full HD Wi-Fi:

NETGEAR NTV300, Black, Full HD, Dolby Digital Plus, 10,100 Mbit/s, Wi-Fi 4 (802.11n), WEP, WPA, WPA2, WPS

Long summary description NETGEAR NTV300 Black Full HD Wi-Fi:

NETGEAR NTV300. Product colour: Black. HD type: Full HD. Audio decoders: Dolby Digital Plus. Ethernet LAN data rates: 10,100 Mbit/s, Wi-Fi standards: Wi-Fi 4 (802.11n), Security algorithms: WEP, WPA, WPA2, WPS. Power consumption (typical): 2 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.