NETGEAR logo

NETGEAR JGS524PE Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38522
Info modified on:
11 Dec 2023, 16:03:38
Short summary description NETGEAR JGS524PE Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

NETGEAR JGS524PE, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE), Rack mounting

Long summary description NETGEAR JGS524PE Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

NETGEAR JGS524PE. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 16000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack. Power over Ethernet (PoE). Rack mounting

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.