NETGEAR logo

NETGEAR GS305P Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
247124
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NETGEAR GS305P Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

NETGEAR GS305P, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE)

Long summary description NETGEAR GS305P Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:

NETGEAR GS305P. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 4. Full duplex. MAC address table: 2000 entries, Switching capacity: 10 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u, IEEE.... DC input voltage: 48 V. Power connector: DC-in jack. Power over Ethernet (PoE)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.