MSI N720-2GD5HLP, GeForce GT 720, 2 GB, GDDR5, 64 bit, 4096 x 2160 pixels, PCI Express x16 2.0
MSI N720-2GD5HLP. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 720, Processor frequency: 797 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 64 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x16 2.0. Cooling type: Passive