MSI logo

MSI V287-037R graphics card NVIDIA GeForce GTX 650 Ti 2 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91364
Info modified on:
02 Sept 2024, 20:36:37
Short summary description MSI V287-037R graphics card NVIDIA GeForce GTX 650 Ti 2 GB GDDR5:

MSI V287-037R, GeForce GTX 650 Ti, 2 GB, GDDR5, 192 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description MSI V287-037R graphics card NVIDIA GeForce GTX 650 Ti 2 GB GDDR5:

MSI V287-037R. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 650 Ti, Processor frequency: 1033 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 6008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.