MSI logo

MSI V274-015R graphics card AMD Radeon HD7870 2 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121149
Info modified on:
02 Sept 2024, 20:34:26
Short summary description MSI V274-015R graphics card AMD Radeon HD7870 2 GB GDDR5:

MSI V274-015R, Radeon HD7870, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description MSI V274-015R graphics card AMD Radeon HD7870 2 GB GDDR5:

MSI V274-015R. Graphics processor family: AMD, Graphics processor: Radeon HD7870, Processor frequency: 1050 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.1, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.