MSI logo

MSI P35 NEO-FI motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60717
Info modified on:
04 Apr 2019, 07:48:01
Short summary description MSI P35 NEO-FI motherboard LGA 775 (Socket T) ATX:

MSI P35 NEO-FI, Intel, LGA 775 (Socket T), 1333 MHz, 8 GB, ATX, 7.1 channels

Long summary description MSI P35 NEO-FI motherboard LGA 775 (Socket T) ATX:

MSI P35 NEO-FI. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 1333 MHz. Maximum internal memory: 8 GB. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. Expansion slots: 2 x PCI 3 x PCI-E

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.