MSI logo

MSI GeForce 6200AX GeForce 6200 GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26773
Info modified on:
04 Apr 2019, 05:46:33
Short summary description MSI GeForce 6200AX GeForce 6200 GDDR:

MSI GeForce 6200AX, GeForce 6200, GDDR, 128 bit, 500 MHz, 2048 x 1536 pixels

Long summary description MSI GeForce 6200AX GeForce 6200 GDDR:

MSI GeForce 6200AX. Graphics processor: GeForce 6200, Processor frequency: 350 MHz. Graphics card memory type: GDDR, Memory bus: 128 bit, Memory clock speed: 500 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 1.5

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.