MSI logo

MSI N285GTX SUPERPIPE OC graphics card GeForce GTX 285 1 GB GDDR3

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46448
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI N285GTX SUPERPIPE OC graphics card GeForce GTX 285 1 GB GDDR3:

MSI N285GTX SUPERPIPE OC, GeForce GTX 285, 1 GB, GDDR3, 512 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N285GTX SUPERPIPE OC graphics card GeForce GTX 285 1 GB GDDR3:

MSI N285GTX SUPERPIPE OC. Graphics processor: GeForce GTX 285, Processor frequency: 680 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 512 bit, Memory clock speed: 2500 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.