MSI logo

MSI MAG Infinite 10SC-1052MYS Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Home Desktop PC Black

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48524
Info modified on:
27 Dec 2023, 22:26:06
Short summary description MSI MAG Infinite 10SC-1052MYS Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Home Desktop PC Black:

MSI MAG Infinite 10SC-1052MYS, 2,9 GHz, Intel® Core™ i5, i5-10400, 16 GB, 512 GB, Windows 10 Home

Long summary description MSI MAG Infinite 10SC-1052MYS Intel® Core™ i5 i5-10400 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2060 SUPER Windows 10 Home Desktop PC Black:

MSI MAG Infinite 10SC-1052MYS. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 2060 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.