MSI logo

MSI Gaming GT73VR 6RE-078AU Titan SLI 4K Intel® Core™ i7 i7-6820HK Laptop 43,9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11342
Info modified on:
29 Jan 2025, 18:32:39
Short summary description MSI Gaming GT73VR 6RE-078AU Titan SLI 4K Intel® Core™ i7 i7-6820HK Laptop 43,9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GT73VR 6RE-078AU Titan SLI 4K, Intel® Core™ i7, 2,7 GHz, 43,9 cm (17.3"), 3840 x 2160 pixels, 32 GB, 1,51 TB

Long summary description MSI Gaming GT73VR 6RE-078AU Titan SLI 4K Intel® Core™ i7 i7-6820HK Laptop 43,9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GT73VR 6RE-078AU Titan SLI 4K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HK, Processor frequency: 2,7 GHz. Display diagonal: 43,9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.